1.1 This specification covers calcined gypsum mixed at the mill with other ingredients to control working quality and setting time; specifically designed as a veneer plaster to be applied over gypsum base for veneer plasters, masonry or concrete surfaces to a maximum thickness of 1/4 in. (6.4 mm) providing a surface ready for decoration.
Note 1-Specification C 843 contains application procedures for gypsum veneer plaster.
1.2 This specification covers test methods for determining the physical properties of gypsum veneer plasters and sets forth minimum requirements that must be met.
1.3 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) values given in parentheses are approximate and are provided for information purposes only.
1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes shall not be considered as requirements of the standard.
1.5 The following safety hazards caveat applies only to the Test Methods portion, Section 5 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C587-97e1 |
| Product Name | Standard Specification for Gypsum Veneer Plaster |