1.1 This practice is designed to evaluate, in an unstressed state, the chemical resistance of thermosetting resins used in the fabrication of reinforced thermosetting plastic (RTP) laminates. This practice provides for the determination of changes in the properties, described as follows, of the test specimens and test reagent after exposure of the specimens to the reagent: hardness of specimens, weight change thickness, appearance of specimens, appearance of immersion media, and flexural strength and modulus.
1.1.1 This practice is also useful to evaluate other factors, such as surfacing veils and the effect of resin additives, on the chemical resistance of the resin.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1: There is no known ISO equivalent to this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C581-20 |
| Product Name | Standard Practice for Determining Chemical Resistance of Thermosetting Resins Used in Glass-Fiber-Reinforced Structures Intended for Liquid Service |