1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials.
Note 1
Specification C 1634 addresses concrete facing brick used in facing applications and other exposures (previously referred to in earlier editions of this standard as Grade N-for use as architectural veneer and facing units in exterior walls and for use where high-strength and resistance to moisture penetration and severe frost action are desired). This specification differs from C 1634 in that it addresses properties for concrete building brick used in non-facing, utilitarian applications (previously referred to in earlier editions of this specification as Grade S-for general use where moderate strength and resistance to frost action and moisture penetration are required).
1.2 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. Note 2Concrete building brick covered by this specification are made from lightweight or normal weight aggregates, or both.
Note 3
When particular features are desired, such as density classification, high compressive strength, surface textures for appearance or bond, finish, color, fire resistance, insulation, acoustical properties, or other special features, such properties should be specified separately by the purchaser. Suppliers should be consulted as to the availability of concrete building brick having the desired features.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C55-06 |
| Product Name | Standard Specification for Concrete Building Brick |