1.1 This test method covers the determination of the reliability of glass coating on metal and is intended for use by manufacturers of equipment that is designed to withstand highly corrosive conditions where a failure of the coating in service would cause extreme damage to the exposed metal. Its use outside the manufacturer's plant is discouraged because improper or indiscriminate testing can cause punctures that are difficult to repair without returning the equipment to the manufacturer's plant. This test method detects not only existing discontinuities in the glass coating, but also areas where the glass may be thin enough to be likely to result in premature failure in service.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C537-87(2014)e1 |
| Product Name | Standard Test Method for Reliability of Glass Coatings on Glassed Steel Reaction Equipment by High Voltage |