1.1 This test method covers testing sizes of coarse aggregate larger than 19 mm (3/4 in.) for resistance to degradation using the Los Angeles testing machine (Note 1).
Note 1-A procedure for testing coarse aggregate smaller than 37.5 mm (11/2 in.) is covered in Test Method C131.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in SI units are to be regarded as the standard. The inch-pound values given in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C535-12 |
| Product Name | Standard Test Method for Resistance to Degradation of Large-Size Coarse Aggregate by Abrasion and Impact in the Los Angeles Machine |