This specification covers fired chemical-resistant ceramic tower installation packings formed from naturally occurring clays or compounded bodies. The number of dumped pieces of cylindrical-type packing material should conform to the requirements for each ring, packing, and saddle size. Material properties such as crushing strength, water absorption, and acid resistance should also fall within the given values for both porcelain and stoneware packings.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C515-24 |
| Product Name | Standard Specification for Chemical-Resistant Ceramic Tower Packings |