1.1 This test method covers procedures for measuring the corner, diagonal, and edge warpages of the following categories of ceramic tile:
1.1.1 Square Tile, 2 by 2 in. (51 by 51 mm) or larger, that are nominally flat, of uniform overall thickness, and have a smooth face of one of the types: unglazed, bright glazed, matte glazed, or finely crystalline glazed.
1.1.2 Oblong Tile, no facial dimension smaller than 2 in. (51 mm), that are flat, of uniform overall thickness, and have a smooth face of one of the types: unglazed, bright glazed, matte glazed, or finely crystalline glazed.
1.1.3 Square and Oblong Tile, no facial dimension smaller than 2 in. (51 mm), that are flat, but have an irregular face such as embossed, sloped, bumpy, wavy, coarsely crystalline, or wire-cut textured.
1.1.4 Nonrectilinear Tile, larger than 4 in.2 (26 cm2), that are flat and of uniform body thickness with smooth or irregular face, such as hexagonal, diamond, Spanish type, and so forth.
1.1.5 Trim Tile meeting one of the descriptions in 1.1.1 - 1.1.4 except that only a part of the tile surface is flat. (Surface trim tile should be treated as flat tile whenever possible.)
1.1.6 Square or Oblong Tile with facial area less than 4 in.2 (26 cm2) and at least two straight sides equal to or greater than 1.0 in. (25 mm) long. (Modular 1- by 1-in. tile are not in the scope of this test method.)
1.2 This test method is not applicable to tile having embossed surfaces that are not flat, or that have a combination of variable body thickness and an irregular face.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C485-16 |
| Product Name | Standard Test Method for Measuring Warpage of Ceramic Tile |