1.1 This test method covers the determination of the resistance of sandwich panels to severe exposure conditions as measured by the change in selected properties of the material after exposure. The exposure cycle to which the specimen is subjected is an arbitrary test having no correlation with natural weathering conditions.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exception\u2014The inch-pound units are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C481-99(2025) |
| Product Name | Standard Test Method for Laboratory Aging of Sandwich Constructions |