1.1 This practice provides tables of dimensions of preformed insulation that shall be used in fabricating covers for use on valves, ells, tees, flanges, and vessels in the pressure range from 150 to 1500 psi (1 to 10 MPa). These tables, which are part of this standard, are published separately as the ASTM Recommended Dimensional Standards for Fabrication of Thermal Insulation Fitting Covers for NPS Piping, and Vessel Lagging. The tables provide dimensions for use in forming pipe fitting covers for NPS pipe operating at high temperature and low temperature. The tables also include dimensions for use in forming thermal insulation into curved segments, and lagging, for application on vessels. This practice does not apply to reflective-type insulation.
1.2 This practice does not specify fabrication methods. Thermal insulation for fitting covers is formed by numerous fabrication methods. In general, insulations are cut by circular or band saws, shaped by grinders or millers, or molded. Each method has certain advantages and disadvantages, depending upon the material to be formed, number of cuts required, material waste permissible, and quantity of fittings being produced. Fitting parts are assembled using adhesives and fabrication cements applied using dip pots, rollers, doctor blades, brush, or trowel, depending upon the materials being used. Any specification of the fabrication techniques is beyond the scope of this standard.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C450-08(2014) |
| Product Name | Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging |