1.1 This specification covers flexible watertight joints for concrete pipe and precast manhole sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in the design. The specification covers the design of joints and the requirements for rubber gaskets to be used therewith, for pipe conforming in all other respects to Specification C 14M, Specification C 76M, or Specification C 507 and precast manhole section conforming in all other respects to Specification C 478M, provided that if there is conflict in permissible variations in dimensions the requirements of this specification for joints shall govern.
1.2 This specification is the metric counterpart of Specification C 443.
Note 1-This specification covers the design, material, and performance of the rubber gasket joint only. Joints covered by this specification are normally adequate for hydrostatic pressures up to 90 kPa (9 m) without leakage, when tested per Section . Infiltration or exfiltration quantities for an installed pipeline are dependent upon many factors other than the joints, and allowable quantities must be covered by other specifications and suitable testing of the installed pipeline and system.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C443M-05a |
| Product Name | Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric) |