1.1 This test method covers the determination of the absorption of chemical-resistant mortars, grouts, monolithic surfacings, and polymer concretes. These materials may be based on resin, silicate, silica, or sulfur binders.
1.2 Mold Method A is used for systems containing aggregates less than 0.0625 in. (1.6 mm) in size. Mold Method B is used for systems containing aggregates from 0.0625 to 0.4 in. (1.6 to 10 mm) in size. Mold Method C is used for systems containing aggregates larger than 0.4 in.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C413-01(2012) |
| Product Name | Standard Test Method for Absorption of Chemical-Resistant Mortars, Grouts, Monolithic Surfacings, and Polymer Concretes |