1.1 This test method covers the determination of the linear thermal expansion of premelted frit (porcelain enamel and glaze) and ceramic whiteware products by the thermal dilatometer method. This test method is applicable to apparatus meeting the reproducibility and accuracy requirements of this test method, which are to produce percent linear expansion accuracy of ±3 % or better and coefficient of linear expansion accuracy of ±5 % or better.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C372-94(2016) |
| Product Name | Standard Test Method for Linear Thermal Expansion of Porcelain Enamel and Glaze Frits and Fired Ceramic Whiteware Products by the Dilatometer Method |