1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under anticipated service conditions. These test methods provide for the determination of changes in the following properties of the test specimens and test medium after exposure of the specimens to the medium:
1.1.1 Weight of specimen,
1.1.2 Appearance of specimen,
1.1.3 Appearance of test medium, and
1.1.4 Compressive strength of specimens.
1.2 Test Method A outlines the testing procedure generally used for systems containing aggregate less than 0.0625 in. (1.6 mm) in size. Test Method B covers the testing procedure generally used for systems containing aggregate from 0.0625 to 0.4 in. (1.6 to 1.0 mm) in size. Test Method C is used for systems containing aggregate larger than 0.4 in.
1.3 The units stated are to be regarded as standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C267-01 |
| Product Name | Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes |