1.1 This specification covers brick intended for use in masonry and supplying structural or facing components, or both, to the structure.
1.2 The property requirements of this specification apply at the time of purchase. The use of results from testing of brick extracted from masonry structures for determining conformance or nonconformance to the property requirements (Section ) of this specification is beyond the scope of this specification.
1.3 The brick are prismatic units available in a variety of sizes, textures, colors, and shapes. This specification is not intended to provide specifications for paving brick (see Specification C 902).
1.4 Brick are manufactured from clay, shale, or similar naturally occurring earthy substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop a fired bond between the particulate constituents to provide the strength and durability requirements of this specification (see firing, fired bond, and incipient fusion in Terminology C 43).
1.5 Brick are shaped during manufacture by molding, pressing, or extrusion, and the shaping method is a way to describe the brick.
1.6 Three types of brick in each of two grades are covered.
1.7 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.8 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C216-07 |
| Product Name | Standard Specification for Facing Brick (Solid Masonry Units Made from Clay or Shale) |