1.1 This test method describes a test method in which the dissolution rate of a homogenous silicate glass is measured through corrosion of monolithic samples in stirred dilute conditions.
1.2 Although the test method was designed for simulated nuclear waste glass compositions per Guide C1174, the method is applicable to glass compositions for other applications including, but not limited to, display glass, pharmaceutical glass, bioglass, and container glass compositions.
1.3 Various test solutions can be used at temperatures less than 100?°C. While the durability of the glass can be impacted by dissolving species from the glass, and thus the test can be conducted in dilute conditions or concentrated condition to determine the impact of such species, care must be taken to avoid, acknowledge, or account for the production of alteration layers which may confound the step height measurements.
1.4 The dissolution rate measured by this test is, by design, an average of all corrosion that occurs during the test. In dilute conditions, glass is assumed to dissolve congruently and the dissolution rate is assumed to be constant.
1.5 Tests are carried out via the placement of the monolithic samples in a large well-mixed volume of solution, achieving a high volume to surface area ratio resulting in dilute conditions with agitation of the solution.
1.6 This test method excludes test methods using powdered glass samples, or in which the reactor solution saturates with time. Glass fibers may be used without a mask if the diameter is known to high accuracy before the test.
1.7 Tests may be conducted with ASTM Type I water (see Specification D1193 and Terminology D1129), buffered water or other chemical solutions, simulated or actual groundwaters, biofluids, or other dissolving solutions.
1.8 Tests are conducted with monolithic glass samples with at least a single flat face. Although having two plane-parallel faces is helpful for certain step height measurements, it is not required. The geometric dimensions of the monolith are not required to be known. The reacted monolithic sample is to be analyzed following the reaction to measure a corroded depth to determine dissolution rate.
1.9 Tests may be performed with radioactive samples. However, safety concerns working with radionuclides are not addressed in this test method.
1.10 Data from these tests can be used to determine the value of kinetic rate model parameters needed to predict glass corrosion behavior over long periods of time. For an example, see Practice C1662, section 9.5.
1.11 This test method must be performed in accordance with all quality assurance requirements for acceptance of the data.
1.12 Units\u2014The values stated in SI units are regarded as the standard. Any values given in parentheses are for information only.
1.13 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.14 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1926-23 |
| Product Name | Standard Test Method for Measurement of Glass Dissolution Rate Using Stirred Dilute Reactor Conditions on Monolithic Samples |