1.1 These test methods cover procedures for testing cements that require carbonation curing and are intended for use in concrete.
1.2 The procedures are organized in the following sections:
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this standard. Some values only have SI units because the inch-pound equivalents are not used in standard.
1.4 If required results obtained from another standard are not reported in the same system of units as used by this standard, it is permitted to convert those results using the conversion factors found in the SI Quick Reference Guide, Annex A in Form and Style for ASTM Standards.2
1.5 The text of this standard refers to notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Warning\u2014Common cementitious mixtures are caustic and may cause burns to skin and tissue upon prolonged exposure.3
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1910/C1910M-24 |
| Product Name | Standard Test Methods for Cements that Require Carbonation Curing |