1.1 This specification covers cements that require controlled exposure to carbon dioxide to achieve strength, referred to as carbonation curing. These cements are for use in concrete that does not contain steel reinforcement. There are no restrictions on the constituents of the cement. The producer is required to demonstrate that carbon dioxide is chemically bound by the cement.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined. Values are stated in only SI units when inch-pound units are not used in practice.
1.3 If required results obtained from another standard are not reported in the same system of units as used by this standard, it is permitted to convert those results using the conversion factors found in the SI Quick Reference Guide, Annex A in Form and Style for ASTM Standards, www.astm.org/COMMIT/
1.4 The text of this standard refers to notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) are not requirements of the standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1905/C1905M-23 |
| Product Name | Standard Specification for Cements that Require Carbonation Curing |