1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured in accordance with Specification C1729 (aluminum jacketing) or Specification C1767 (stainless steel jacketing). It does not address insulation jacketing made from other materials such as mastics, fiber-reinforced plastic, laminate jacketing, PVC, or rubberized or modified asphalt jacketing, nor does it cover the details of thermal or acoustical insulation systems.
1.2 The purpose of this practice is to optimize the performance and longevity of installed metal jacketing and to minimize water intrusion through the metal jacketing system. This document is limited to installation procedures for metal jacketing over pipe insulation up to a pipe size of 48 in. NPS and does not encompass system design. This practice does not cover the installation of metal jacketing on rectangular ducts or around valves and gauges. It excludes the installation of spiral jacketing on cylindrical insulated ducts but is applicable to metal jacketing on cylindrical insulated ducts installed similarly to pipe insulation jacketing. Guide C1423 provides guidance in selecting jacketing materials and their safe use.
1.3 The intrusion of water or water vapor into an insulation system will, in some cases, cause undesirable results such as corrosion under insulation, loss of insulating ability, and physical damage to the insulation system. Minimizing the movement of water through the metal jacketing system is only one of the important factors in helping maintain good long-term performance of the total insulation system. There are many other important factors including proper performance and installation of the insulation, vapor retarder, and insulation joint sealant. Optimum long-term insulation system performance is only achieved by carefully considering all aspects of insulation system design and how these relate to the intended application (hot, cold, cryogenic, severe environment, etc.). This practice only addresses installation of metal jacketing so total insulation system design is outside of its scope.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1879-21 |
| Product Name | Standard Practice for Installation of Aluminum and Stainless Steel Jacketing over Thermal Insulation on Pipe and Rigid Tubing |