1.1 This test method covers the determination of the bulk electrical resistivity or conductivity of molded specimens or cored sections of hardened concrete after immersion in water saturated with a simulated pore solution in order to provide a rapid indication of its resistance to the penetration of fluids and dissolved aggressive ions.
1.2 The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard. If required results obtained from another standard are not reported in the same system of units as used by this standard, it is permitted to convert those results using the conversion factors found in the SI Quick Reference Guide.2
1.3 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. (Warning\u2014Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.)3 For specific warning statement see 8.1.2.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1876-23 |
| Product Name | Standard Test Method for Bulk Electrical Resistivity or Bulk Conductivity of Concrete |