1.1 This test method applies to the calibration of hand-held moisture meters for gypsum board, glass faced gypsum panels and fiber-reinforced gypsum panels by means of electrical conductance and dielectric meters. The test uses wetted test specimens which are dried down in at least five (5) steps to determine the moisture content based on the weight loss in comparison to the dry weight. The test also supplies the ERH values for each of the drying steps.
1.2 This test method has not been evaluated for the influence of paint or wall covering materials on the indicated moisture content of a gypsum board or panel substrate.
1.3 The values stated in SI (metric) are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1789-24 |
| Product Name | Standard Test Method for Calibration of Hand-Held Moisture Meters on Gypsum Panels |