1.1 This test method covers a laboratory procedure for evaluating the tendency of, aircraft type, fibrous glass blanket insulation to wick water.
1.2 The wicking characteristics of materials may be affected by environmental conditions such as temperature and humidity. Values obtained as a result of this test method may not adequately describe the wicking characteristics of materials subject to conditions other than those indicated in the test method. (See Specification C 800.)
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1559-04(2009) |
| Product Name | Standard Test Method for Determining Wicking of Glass Fiber Blanket Insulation (Aircraft Type) |