1.1 This test method covers the preparation, mounting, and testing of single fibers (obtained either from a fiber bundle or a spool) for the determination of tensile strength and Young's modulus at ambient temperature. Advanced ceramic, glass, carbon and other fibers are covered by this test standard.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1557-14 |
| Product Name | Standard Test Method for Tensile Strength and Young’s Modulus of Fibers |