1.1 This test method covers the determination of chlorine and fluorine in nuclear-grade uranium dioxide (UO2) powder and pellets, nuclear grade gadolinium oxide (Gd2O3) powder and gadolinium oxide-uranium oxide (Gd2O3-UO2) powder and pellets.
1.2 With a 2 gram UO2 sample size the detection limit of the method is 4 μg/g for chlorine and 2 μg/g for fluorine. The maximum concentration determined with a 2 gram sample is 500 μg/g for both chlorine and fluorine. The sample size used in this test method can vary from 1?gram to 10 grams resulting in a corresponding change in the detection limits and range.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1502-24 |
| Product Name | Standard Test Method for Determination of Total Chlorine and Fluorine in Uranium Dioxide and Gadolinium Oxide |