1.1 This specification covers nuclear grade uranium metal that has either been processed through an enrichment plant, or has been produced by the blending of highly enriched uranium with other uranium, to obtain uranium of any 235U concentration below 20 % (and greater than 15 %) and that is intended for research reactor fuel fabrication. The scope of this specification includes specifications for enriched uranium metal derived from commercial natural uranium, recovered uranium, or highly enriched uranium. Commercial natural uranium, recovered uranium and highly enriched uranium are defined in Section . The objectives of this specification are to define the impurity and uranium isotope limits for commercial grade enriched uranium metal.
1.2 This specification is intended to provide the nuclear industry with a standard for enriched uranium metal which is to be used in the production of research reactor fuel. In addition to this specification, the parties concerned may agree to other appropriate conditions.
1.3 The scope of this specification does not comprehensively cover all provisions for preventing criticality accidents or requirements for health and safety or for shipping. Observance of this standard does not relieve the user of the obligation to conform to all applicable international, federal, state, and local regulations for processing, shipping, or any other way of using uranium metal (see, for example, C 996 regarding references).
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1462-00 |
| Product Name | Standard Specification for Uranium Metal Enriched to More than 15% and Less Than 20% 235 U |