1.1 This specification covers brick, having a ceramic glaze finish fused to the body during the same process as the unit body firing, that are intended for use in masonry and supplying structural or facing components, or both, to the structure. This specification does not cover double-fired glazed brick. Some double-fired decorative glazes have physical properties which vary from those of single-fired glazes due to the lower temperatures used in applying the decorative coating.
1.2 The property requirements of this specification apply at the time of purchase. The use of results from testing of brick extracted from masonry structures for determining conformance or nonconformance to the property requirements of this specification is beyond the scope of this specification.
1.3 Glazed brick are prismatic units available in a variety of sizes, textures, colors, and shapes. Glazed brick are manufactured from clay, shale, or similar naturally occurring earthy substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment shall develop a fired bond between the particulate constituents to provide the strength and durability requirements of this specification (see firing, fired bond, glaze, and incipient fusion in Terminology C 43).
1.4 Glazed brick are shaped during manufacture by molding, pressing, or extrusion, and the shaping method is a way to describe the brick.
1.5 Glazed brick are classified into one of two grades, one of two types, one of two classes, and one of three divisions.
1.6 Opacity of the glaze is not required unless specified by the purchaser.
1.7 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this standard.
1.8 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.9 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1405-05 |
| Product Name | Standard Specification for Glazed Brick (Single Fired, Brick Units) |