1.1 This practice covers the minimum requirements and procedures for field or prefabricated appliation of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are defined as systems applied over various types of insulation board, in which the base coat ranges from not less than 1/16 in. (1.6 mm) to 1/4 in. (6.4 mm) in dry thickness, depending upon the number of nonmetallic reinforcing mesh layers encapsulated in the base coat. The base coat is then covered with a finish coat of various thickness in a variety of textures and colors.
This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1397-98 |
| Product Name | Standard Practice for Application of Class PB Exterior Insulation and Finish Systems |