1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied over insulation board, in which the base coat ranges from not less than 1 /16 in. (1.6 mm) to 1 /4 in. (6.4 mm) in dry thickness, depending upon the number of nonmetallic reinforcing mesh layers encapsulated in the base coat. The base coat is then covered with a finish coat of various thickness in a variety of textures and colors.
1.2 This standard does not cover Class PB EIFS with drainage. Consult the EIFS producer for information.
1.3 The values stated in inch-pound units are to be regarded as the standard. The metric values given in parentheses are approximate and are provided for information purposes only.
1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as a requirement of the standard.
1.5 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1397-02 |
| Product Name | Standard Practice for Application of Class PB Exterior Insulation and Finish Systems |