This test method covers determination of the density of freshly mixed concrete and gives formulas for calculating the unit weight, yield or relative yield, cement content, and air content of the concrete. Yield is defined as the volume of concrete produced from a mixture of known quantities of the component materials. The test method shall use the following apparatuses: balance or scale; tamping rod, which is a round straight steel rod having the tamping end rounded to a hemispherical tip; internal vibrator which may have rigid of flexible shafts, preferably powered by electric motors; measure, which is a cylindrical container made of steel or other suitable metal specified herein; strike-off plate; mallet; and scoop of a size large enough so each amount of concrete obtained from the sampling receptacle is representative and small enough so it is not spilled during placement in the measure.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C138/C138M-17a |
| Product Name | Standard Test Method for Density (Unit Weight), Yield, and Air Content (Gravimetric) of Concrete |