1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining walls.
Note 1-When particular features are desired, such as weight classification, higher compressive strength, surface texture, finish, color, or other special features, such properties should be specified separately by the purchaser. Local suppliers should be consulted as to availability of units having the desired features.
1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1372-01 |
| Product Name | Standard Specification for Segmental Retaining Wall Units |