1.1 This test method covers the determination of glass viscosity from approximately 108 Pa s to approximately 1013 Pa s by measuring the rate of viscous bending of a simply loaded glass beam. Due to the thermal history of the glass, the viscosity may not represent conditions of thermal equilibrium at the high end of the measured viscosity range. Measurements carried out over extended periods of time at any temperature or thermal preconditioning will minimize these effects by allowing the glass to approach equilibrium structural conditions. Conversely, the method also may be used in experimental programs that focus on nonequilibrium conditions.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1350M-96 |
| Product Name | Standard Test Method for Measurement of Viscosity of Glass Between Softening Point and Annealing Range (Approximately 10 8 Pa - s to Approximately 10 13 Pa - s) by Beam Bending (Metric) |