1.1 This test method covers the isotopic analysis of uranium hexafluoride (UF6) and may be used for the entire range of 235U isotopic compositions for which standards are available. This test method is adaptable to the determination of any uranium isotope.
1.2 This test method is applicable to the determination of the isotopic relationship between two UF6 samples. If the abundance of a specific isotope of one sample (the standard) is known, its abundance in the other can be determined. This test method is flexible in that the number of times a given material is admitted to the ion source may be adjusted to the minimum required for a specific precision level.
1.3 The sensitivity with which differences between two materials can be detected depends on the measuring system used, but ratio-measuring devices can generally read ratio-of-mol ratio differences as 0.0001.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1344-97 |
| Product Name | Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Mass Spectrometer Method |