1.1 This test method covers a procedure for testing sizes of coarse aggregate smaller than 37.5 mm (1½ in.) for resistance to degradation using the Los Angeles testing machine (Note 1).
Note 1-A procedure for testing coarse aggregate larger than 19.0 mm (3/4 in.) is covered in Test Method C 535.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C131-03 |
| Product Name | Standard Test Method for Resistance to Degradation of Small-Size Coarse Aggregate by Abrasion and Impact in the Los Angeles Machine |