ASTM International Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board ASTM C1289-11

Description
This specification covers the general requirements for faced thermal insulation boards composed of rigid cellular polyisocyanurate surfaced with other materials. This standard is intended to apply to rigid cellular polyurethane-modifie d polyisocyanurate thermal insulation board products that are commercially acceptable as nonstructural panels useful in building construction. The materials are classified as follows: Types I, II, III, IV, and V. Under Type I are Classes 1 and 2. Under Type II are Classes 1, 2, and 3. Under Type II Class 1 are Grades 1, 2, and 3. Rigid polyisocyanurate thermal insulation boards shall be based upon the reaction of an isocyanate with a polyol, or the reaction of an isocyanate with itself, or both, using a catalyst and blowing agents to form a rigid closed-cell-structur ed polyisocyanurate foam. The insulation foam core shall be homogeneous and of uniform density. The following test methods shall be performed to conform to the specified requirements: conditioning; thermal resistance; compressive strength; dimensional stability; flexural strength; tensile strength perpendicular to board surface; water absorption; and water vapor transmission.
Request a Quote
Description
This specification covers the general requirements for faced thermal insulation boards composed of rigid cellular polyisocyanurate surfaced with other materials. This standard is intended to apply to rigid cellular polyurethane-modifie d polyisocyanurate thermal insulation board products that are commercially acceptable as nonstructural panels useful in building construction. The materials are classified as follows: Types I, II, III, IV, and V. Under Type I are Classes 1 and 2. Under Type II are Classes 1, 2, and 3. Under Type II Class 1 are Grades 1, 2, and 3. Rigid polyisocyanurate thermal insulation boards shall be based upon the reaction of an isocyanate with a polyol, or the reaction of an isocyanate with itself, or both, using a catalyst and blowing agents to form a rigid closed-cell-structur ed polyisocyanurate foam. The insulation foam core shall be homogeneous and of uniform density. The following test methods shall be performed to conform to the specified requirements: conditioning; thermal resistance; compressive strength; dimensional stability; flexural strength; tensile strength perpendicular to board surface; water absorption; and water vapor transmission.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board - ASTM C1289-11 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board
ASTM C1289-11
Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board ASTM C1289-11
This specification covers the general requirements for faced thermal insulation boards composed of rigid cellular polyisocyanurate surfaced with other materials. This standard is intended to apply to rigid cellular polyurethane-modifie d polyisocyanurate thermal insulation board products that are commercially acceptable as nonstructural panels useful in building construction. The materials are classified as follows: Types I, II, III, IV, and V. Under Type I are Classes 1 and 2. Under Type II are Classes 1, 2, and 3. Under Type II Class 1 are Grades 1, 2, and 3. Rigid polyisocyanurate thermal insulation boards shall be based upon the reaction of an isocyanate with a polyol, or the reaction of an isocyanate with itself, or both, using a catalyst and blowing agents to form a rigid closed-cell-structur ed polyisocyanurate foam. The insulation foam core shall be homogeneous and of uniform density. The following test methods shall be performed to conform to the specified requirements: conditioning; thermal resistance; compressive strength; dimensional stability; flexural strength; tensile strength perpendicular to board surface; water absorption; and water vapor transmission.

This specification covers the general requirements for faced thermal insulation boards composed of rigid cellular polyisocyanurate surfaced with other materials. This standard is intended to apply to rigid cellular polyurethane-modified polyisocyanurate thermal insulation board products that are commercially acceptable as nonstructural panels useful in building construction. The materials are classified as follows: Types I, II, III, IV, and V. Under Type I are Classes 1 and 2. Under Type II are Classes 1, 2, and 3. Under Type II Class 1 are Grades 1, 2, and 3. Rigid polyisocyanurate thermal insulation boards shall be based upon the reaction of an isocyanate with a polyol, or the reaction of an isocyanate with itself, or both, using a catalyst and blowing agents to form a rigid closed-cell-structured polyisocyanurate foam. The insulation foam core shall be homogeneous and of uniform density. The following test methods shall be performed to conform to the specified requirements: conditioning; thermal resistance; compressive strength; dimensional stability; flexural strength; tensile strength perpendicular to board surface; water absorption; and water vapor transmission.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM C1289-11
Product Name Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board
Unlock Full Specs
to access all available technical data

Similar Products