1.1 This test method covers determination of the particle size distribution of advanced ceramic powders specifically silicon nitride and carbides, in the range of 0.1 to 20 µm, having a median particle diameter from 0.5 to 5.0 µm.
1.2 The procedure described in this test method may be applied successfully to other ceramic powders in this general size range, provided that appropriate dispersion procedures are developed. It is the responsibility of the user to determine the applicability of this test method to other materials.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1282-94 |
| Product Name | Standard Test Method for Determining the Particle Size Distribution of Advanced Ceramics by Centrifugal Photosedimentation |