1.1 These test methods describe the determination of the loose uncompacted void content of a sample of fine aggregate. When measured on any aggregate of a known grading, void content provides an indication of that aggregate's angularity, sphericity, and surface texture compared with other fine aggregates tested in the same grading. When void content is measured on an as-received fine-aggregate grading, it can be an indicator of the effect of the fine aggregate on the workability of a mixture in which it may be used.
1.2 Three procedures are included for the measurement of void content. Two use graded fine aggregate (standard grading or as-received grading), and the other uses several individual size fractions for void content determinations:
1.2.1 Standard Graded Sample (Test Method A) -This test method uses a standard fine aggregate grading that is obtained by combining individual sieve fractions from a typical fine aggregate sieve analysis. See the section on Preparation of Test Samples for the grading.
1.2.2 Individual Size Fractions (Test Method B) -This test method uses each of three fine aggregate size fractions: ( ) 2.36 mm (No. 8) to 1.18 mm (No. 16); ( ) 1.18 mm (No. 16) to 600 [mu]m (No. 30); and ( ) 600 [mu]m (No. 30) to 300 [mu]m (No. 50). For this test method, each size is tested separately.
1.2.3 As-Received Grading (Test Method C) -This test method uses that portion of the fine aggregate finer than a 4.75-mm (No. 4) sieve.
1.2.4 See the section on Significance and Use for guidance on the method to be used.
1.3 The values stated in SI units shall be regarded as the standard.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1252-03 |
| Product Name | Standard Test Methods for Uncompacted Void Content of Fine Aggregate (as Influenced by Particle Shape, Surface Texture, and Grading) |