1.1 This guide covers design and fabrication considerations for the edge seal of conventionally sealed insulating glass units, herein referred to as IG units. The IG units described are used in structural silicone sealant glazing systems, herein referred to as SSG systems. SSG systems typically are either two or four sided, glazed with a structural sealant. Other conditions such as one, three, five, six sided may be used.
1.2 This guides does not cover the IG units of other than conventional edge seal design (Fig 1); however, the information contained herein may be of benefit to the designers of such IG units.
1.3 In an SSG system, IG units are retained to a metal framing system by a structural seal (Fig 2). The size and shape of that seal, as well as numerous other SSG system design considerations, are not addressed in this guide.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 The committee with jurisdiction for this standard is not aware of any comparable standard guides published by other organizations.
1.6 This test method determines the thoroughness of mixing of a multi-component sealant.
1.7 This test method determines whether the rate of cure of a mixed sealant sample is within the sealant manufacturer's written specifications.
1.8 This test method determines whether there is adequate adhesion of a sealant to the surface of a spacer.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1249-06 |
| Product Name | Standard Guide for Secondary Seal for Sealed Insulating Glass Units for Structural Sealant Glazing Applications |