1.1 This practice, in conjunction with either Test Method C177, C518, C1114, or C1363, establishes procedures for the calibration of heat flux transducers that are dimensionally thin in comparison to their planar dimensions.
1.1.1 The thickness of the heat flux transducer shall be less than 30?% of the narrowest planar dimension of the heat flux transducer.
1.2 This practice describes techniques for determining the sensitivity, S, of a heat flux transducer when subjected to one dimensional heat flow normal to the planar surface or when installed in a building application.
1.3 This practice shall be used in conjunction with Practice C1046 and Practice C1155 when performing in-situ measurements of heat flux on opaque building components. This practice is comparable, but not identical, to the calibration techniques described in ISO 9869-1.
1.4 This practice is not intended to determine the sensitivity of heat flux transducers used as components of heat flow meter apparatus, as in Test Method C518, or used for in-situ industrial applications, as covered in Practice C1041.
1.5 This practice does not preclude the laboratory calibration of heat flux transducers for large-scale insulation systems operated at temperatures lower or higher than that for building components. For these applications, the heat flux transducers shall be calibrated at the temperatures that the transducer will be used.
1.5.1 For cryogenic applications, the test apparatuses described in Guide C1774 are acceptable methods for calibration.
1.6 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.7 Units\u2014The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only and are not considered standard.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.9 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1130-21 |
| Product Name | Standard Practice for Calibration of Thin Heat Flux Transducers |