This specification covers faced or unfaced rigid cellular phenolic thermal insulation. Insulations in the form of boards shall be faced or unfaced, while tubular forms shall be unfaced. This specification does not apply to field expanded cellular phenolic materials. Materials covered by this specification are used as roof insulation; sheathing or rigid board for non-load bearing, building material applications; and pipe insulation for use at specified temperature ranges. Type II Grade 1 and Type III Grade 1 materials with an appropriate vapor retarder covering on the warm surface can be used to a lower temperature limit. The thermal insulation shall be of the following types and grades: Type I, for use as roof insulation board and produced without integral vapor retarder facers; Type II, for use as sheathing or rigid panel for non-load bearing applications and produced with integral vapor retarder facers; Type III, for use as pipe insulation and produced without integral vapor retarder facers; Grade 1, closed cell material; and Grade 2, open cell material. Materials shall be sampled, prepared, tested, and conform accordingly to the following physical properties: density; compressive resistance; tensile strength; apparent thermal conductivity; dimension stability; water absorption; water vapor permeance and permeability; flame spread index; and smoke developed index.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1126-12 |
| Product Name | Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation |