This standard specification describes products composed of dense elastomeric silicone rubber gaskets and accessories for use in sealing and glazing applications in building constructions. The products are classified according to type, hardness, class, and surface. Types include tear resistant and compression set resistant products. Surface of the product shall be smooth, clean, free from foreign matter, and shall not allow adhesion of sealants. Silicone rubber shall be manufactured from virgin polymer and shall be free from visible internal porosity, surface defects, and dimensional irregularities. The compound color shall be black unless specified otherwise. Test methods for the product shall include low temperature flexibility, hardness, compression, tensile strength, ultimate elongation, heat aging, ozone resistance, tear strength, flame propagation, specific gravity, staining, and color tests.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1115-17 |
| Product Name | Standard Specification for Dense Elastomeric Silicone Rubber Gaskets and Accessories |