1.1 This practice covers procedures for testing the joints of installed precast concrete pipe sewer lines, when using either air or water under low pressure to demonstrate the integrity of the joint and the construction procedures. This practice is used for testing 27-in. and larger diameter precast concrete sewer lines utilizing rubber gasket sealed joints.
1.2 A complete metric companion to Practice C 1103 has been developed-C 1103M; therefore, no metric equivalents are presented in this practice.
Note 1-The owner shall specify the following: who will conduct, observe, and furnish labor, material, and measuring devices and pay for the tests; who is responsible for determining local ground conditions; and whether an air or water test is to be used.
Note 2-The user of this practice is advised that test criteria presented in this practice are similar to those in general use. Pipe 24-in. diameter and smaller shall be accepted by infiltration or exfiltration testing utilizing Practice C 969 or by low pressure air testing utilizing Practice C 924. Pipe greater than 24-in. diameter shall be accepted by infiltration or exfiltration testing utilizing C 969.
Note 3-The user of this practice is advised that no correlation has been found between air loss and water leakage.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautions are given in Section 6.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1103-02 |
| Product Name | Standard Practice for Joint Acceptance Testing of Installed Precast Concrete Pipe Sewer Lines |