1.1 This test method covers determination of the change of resistance with temperature of alloy wires used for resistance standards and precision resistors for electrical apparatus.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B84-07 |
| Product Name | Standard Test Method for Temperature-Resistance Constants of Alloy Wires for Precision Resistors |