1.1 This test method covers the calibration of atmospheric corrosion test chambers for electrical contacts that produce an adherent film of corrosion product on copper, such as a test comprised of a mixture of flowing gases that react with copper.
1.2 This test method is not applicable to tests where corrosion products may be removed from a copper surface during the test by fluids.
1.3 This test method is not applicable to tests where airborne solid or liquid material may be deposited on a copper surface during the test, as in a test which includes particulates suspended in the atmosphere.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 The values stated in SI units are to be regarded as the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B810-01a |
| Product Name | Standard Test Method for Calibration of Atmospheric Corrosion Test Chambers by Change in Mass of Copper Coupons |