ASTM International Standard Specification for Modified Concentric-Lay-Stranded Copper Conductors for Use in Insulated Electrical Cables ASTM B784-01(2006)

Description
This specification covers bare modified concentric-lay-stran ded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use in insulated electrical cables. These conductors shall be constructed with a central core consisting of not more than seven wires, surrounded by one or more layers of helically laid wires. For the purposes of this specification, conductors are classified as Class B modified, class C modified, and Class D modified. The conductors shall meet the prescribed construction requirements such as number of wires and diameter. Welds and brazes may be made in rods or in wires prior to final drawing. Welds and brazes may be made in the finished individual wires composing the conductor, but shall not be closer together than prescribed distance. Tests for the electrical properties of wires composing conductors made from soft or annealed copper wire, bare or coated, shall be made before stranding. Tests for the physical properties of these materials may be made upon the wires before stranding or upon wires removed from the complete stranded conductor.
Request a Quote
Description
This specification covers bare modified concentric-lay-stran ded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use in insulated electrical cables. These conductors shall be constructed with a central core consisting of not more than seven wires, surrounded by one or more layers of helically laid wires. For the purposes of this specification, conductors are classified as Class B modified, class C modified, and Class D modified. The conductors shall meet the prescribed construction requirements such as number of wires and diameter. Welds and brazes may be made in rods or in wires prior to final drawing. Welds and brazes may be made in the finished individual wires composing the conductor, but shall not be closer together than prescribed distance. Tests for the electrical properties of wires composing conductors made from soft or annealed copper wire, bare or coated, shall be made before stranding. Tests for the physical properties of these materials may be made upon the wires before stranding or upon wires removed from the complete stranded conductor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Modified Concentric-Lay-Stranded Copper Conductors for Use in Insulated Electrical Cables - ASTM B784-01(2006) - ASTM International
West Conshohocken, PA, United States
Standard Specification for Modified Concentric-Lay-Stranded Copper Conductors for Use in Insulated Electrical Cables
ASTM B784-01(2006)
Standard Specification for Modified Concentric-Lay-Stranded Copper Conductors for Use in Insulated Electrical Cables ASTM B784-01(2006)
This specification covers bare modified concentric-lay-stran ded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use in insulated electrical cables. These conductors shall be constructed with a central core consisting of not more than seven wires, surrounded by one or more layers of helically laid wires. For the purposes of this specification, conductors are classified as Class B modified, class C modified, and Class D modified. The conductors shall meet the prescribed construction requirements such as number of wires and diameter. Welds and brazes may be made in rods or in wires prior to final drawing. Welds and brazes may be made in the finished individual wires composing the conductor, but shall not be closer together than prescribed distance. Tests for the electrical properties of wires composing conductors made from soft or annealed copper wire, bare or coated, shall be made before stranding. Tests for the physical properties of these materials may be made upon the wires before stranding or upon wires removed from the complete stranded conductor.

This specification covers bare modified concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use in insulated electrical cables. These conductors shall be constructed with a central core consisting of not more than seven wires, surrounded by one or more layers of helically laid wires. For the purposes of this specification, conductors are classified as Class B modified, class C modified, and Class D modified. The conductors shall meet the prescribed construction requirements such as number of wires and diameter. Welds and brazes may be made in rods or in wires prior to final drawing. Welds and brazes may be made in the finished individual wires composing the conductor, but shall not be closer together than prescribed distance. Tests for the electrical properties of wires composing conductors made from soft or annealed copper wire, bare or coated, shall be made before stranding. Tests for the physical properties of these materials may be made upon the wires before stranding or upon wires removed from the complete stranded conductor.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM B784-01(2006)
Product Name Standard Specification for Modified Concentric-Lay-Stranded Copper Conductors for Use in Insulated Electrical Cables
Unlock Full Specs
to access all available technical data

Similar Products