This specification covers shaped wire compact concentric-lay-stran
ded aluminum conductor, steel-reinforced (ACSR/TW) and its component wires for use as overhead electrical conductors. Requirements for (1) wire stranding (2) tensile strength and elongation, (3) joints such as electric-butt welds, electric-butt cold-upset welds, or cold-pressure welds, and (4) lay length, diameter, direction, and factor are detailed. The construction requirements include: nominal aluminum cross sectional area, conductor type, nominal number of aluminum wires, number of layers, number and diameter of the steel core wire, mass per unit length, rated strength, and outside diameter of the shaped wire compact. The methods of determining mass per unit length, cross-section, and electrical resistance of the stranded conductor are given. Mechanical and electrical tests shall be performed before stranding.
This specification covers shaped wire compact concentric-lay-stranded aluminum conductor, steel-reinforced (ACSR/TW) and its component wires for use as overhead electrical conductors. Requirements for (1) wire stranding (2) tensile strength and elongation, (3) joints such as electric-butt welds, electric-butt cold-upset welds, or cold-pressure welds, and (4) lay length, diameter, direction, and factor are detailed. The construction requirements include: nominal aluminum cross sectional area, conductor type, nominal number of aluminum wires, number of layers, number and diameter of the steel core wire, mass per unit length, rated strength, and outside diameter of the shaped wire compact. The methods of determining mass per unit length, cross-section, and electrical resistance of the stranded conductor are given. Mechanical and electrical tests shall be performed before stranding.