1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 and 100C.
1.2 The values stated in inch-pound units are the preferred unit. The values in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B77-07 |
| Product Name | Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys |