1.1 This guide describes some of the available standard methods for the detection, identification, and measurement of porosity and gross defects in electrodeposited and related metallic coatings and provides some laboratory-type evaluations and acceptances. Some applications of the test methods are tabulated in Table 1 and Table 2.
1.2 This guide does not apply to coatings that are produced by thermal spraying, ion bombardment, sputtering, and other similar techniques where the coatings are applied in the form of discrete particles impacting on the substrate.
1.3 This guide does not apply to beneficial or controlled porosity, such as that present in microdiscontinuous chromium coatings.
1.4 Porosity test results (including those for gross defects) occur as chemical reaction end products. Some occur in situ, others on paper, or in a gel coating. Observations are made that are consistent with the test method, the items being tested, and the requirements of the purchaser. These may be visual inspection (unaided eye) or by 10× magnification (microscope). Other methods may involve enlarged photographs or photomicrographs.
1.5 The test methods are only summarized. The individual standards must be referred to for the instructions on how to perform the tests.
1.6 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B765-03(2018) |
| Product Name | Standard Guide for Selection of Porosity and Gross Defect Tests for Electrodeposits and Related Metallic Coatings |