This specification defines the criteria for the chemical composition and other requirements (including physical properties, microstructure, superficial hardness, and specific resistance ) for silver-graphite brushes for sliding electrical contacts. The percentage of silver, graphite, ash in graphite, and total metal impurities are prescribed. The minimum acceptable values for the physical properties such as density, determined by measurement and weight method, and shear strength are given. Typical Rockwell hardness and specific resistance for the material are also specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B692-90(2012) |
| Product Name | Standard Specification for 75 % Silver-25 % % Graphite Sliding Contact Material |