This specification covers the requirements for electroplated nickel coatings applied to metal products for engineering applications (for example, for use as a buildup for mismachined or worn parts), for electronics applications (including as underplates in contacts or interconnections), and in certain joining applications. Coatings shall be available in any one of the following types: Type 1, coatings electroplated from solutions not containing hardeners, brighteners, or stress control additives; Type 2, electrodeposits used at moderate temperatures, and contain sulfur or other codeposited elements or compounds that are present to increase the hardness, refine grain structure, or control internal stress; and Type 3, electroplates containing dispersed submicron particles such as silicon carbide, tungsten carbide, and aluminum oxide that are present to increase hardness and wear resistance at specified temperatures. Metal parts shall undergo pre- and post-coating treatments to reduce the risk of hydrogen embrittlement, and peening. Coatings shall be sampled, tested, and conform accordingly to specified requirements as to appearance, thickness (measured either destructively by microscopical or coulometric method, or nondestructively by magnetic or X-ray method), adhesion (examined either by bend, file, heat and quench, or push test), porosity (assessed either by hot water, ferroxyl, or flowers of sulfur test), workmanship, and hydrogen embrittlement relief.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B689-97(2018)e1 |
| Product Name | Standard Specification for Electroplated Engineering Nickel Coatings |