1.1 This specification establishes the requirements for bright annealed seamless copper tube suitable for use in refrigeration, oil lines, gasoline lines, etc, where tube with an interior surface essentially free from scale and dirt is required.
1.1.1 Tubes made from any of the following Copper UNS No. designations may be supplied, unless otherwise specified in the contract or purchase order:
Copper UNS No. 2 Type of Copper C10200 Oxygen-free without residual deoxidants C10300 Oxygen-free, extra low phosphorus C10800 Oxygen-free, low phosphorus C12000 Phosphorus Deoxidized, low residual phosphorus C12200 Phosphorus Deoxidized, high residual phosphorus
1.2 Values stated in inch-pound units are the standard except for grain size, which is given in SI units.
1.3 This specification is the companion to SI Specification B68M; therefore, no SI equivalents are presented in this specification.
1.4 The following hazard statement pertains only to the test method described in Sections 20.5 and 21.2.6 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B68-99 |
| Product Name | Standard Specification for Seamless Copper Tube, Bright Annealed |