This specification establishes the requirements for electrodeposited palladium coatings for use in engineering applications. This specification also covers composite coatings of palladium with a thin gold overplate for applications involving electrical contacts. The plating system shall indicate the basis metal involved, thickness of the underplates, thickness of the palladium coating, and grade of the gold overplate. Coatings shall be sampled, tested, and conform accordingly to specified requirements as to purity, appearance, thickness, dutility, adhesion (to be examined either by bend, heat, or cutting test), and integrity (gross defects, mechanical damage, and porosity).
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B679-98(2004)e1 |
| Product Name | Standard Specification for Electrodeposited Coatings of Palladium for Engineering Use |